Weidmuller Controllers - Controllers - Cable Assemblies - 915658 915658

Description
Manufacturer: Weidmuller Win Source Part Number: 908702-915658 Features: Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m) Package: Bulk Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090
Request a Quote
Description
Manufacturer: Weidmuller Win Source Part Number: 908702-915658 Features: Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m) Package: Bulk Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Controllers - Controllers - Cable Assemblies - 915658 - 908702-915658 - Win Source Electronics
Laguna Hills, CA, United States
Controllers - Controllers - Cable Assemblies - 915658
908702-915658
Controllers - Controllers - Cable Assemblies - 915658 908702-915658
Manufacturer: Weidmuller Win Source Part Number: 908702-915658 Features: Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m) Package: Bulk Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090

Manufacturer: Weidmuller
Win Source Part Number: 908702-915658
Features: Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m)
Package: Bulk
Categories: Industrial Automation and Controls
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090

Buy Now
Controllers - Cable Assemblies - 915658 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
915658
Controllers - Cable Assemblies 915658
Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m)

Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m)

Buy Now
Controllers - Cable Assemblies - 915658 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
915658
Controllers - Cable Assemblies 915658
Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m)

Input Cable Assembly Allen-Bradley® SLC 500 Series 6.56' (2.00m)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 908702-915658 915658
Product Name Controllers - Controllers - Cable Assemblies - 915658 Controllers - Cable Assemblies
Application Input
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details