912024 -- WDK LD/35 48VAC RD TP- WEIDMULLER
Weidmuller
Wdk Ld/35 48Vac Rd Tp- Weidmuller
912024
Description
WDK LD/35 48VAC RD TP
Description
WDK LD/35 48VAC RD TP
Suppliers
Wdk Ld/35 48Vac Rd Tp- Weidmuller
14C2415
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14C2415 |
|
Product Name
|
Wdk Ld/35 48Vac Rd Tp- Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers