912021 -- WDK LD/35 6VAC RD TP- WEIDMULLER
Weidmuller
Wdk Ld/35 6Vac Rd Tp- Weidmuller
912021
Description
WDK LD/35 6VAC RD TP
Description
WDK LD/35 6VAC RD TP
Suppliers
Wdk Ld/35 6Vac Rd Tp- Weidmuller
14C2412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14C2412 |
|
Product Name
|
Wdk Ld/35 6Vac Rd Tp- Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details