912014 -- WDK LD/35 6VDC RD TP- WEIDMULLER
Weidmuller
Wdk Ld/35 6Vdc Rd Tp- Weidmuller
912014
Description
WDK LD/35 6VDC RD TP
Description
WDK LD/35 6VDC RD TP
Suppliers
Wdk Ld/35 6Vdc Rd Tp- Weidmuller
14C2407
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14C2407 |
|
Product Name
|
Wdk Ld/35 6Vdc Rd Tp- Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Gender
Male / Plug; Female / Jack
Geometry
Straight
Termination
Quick connect
View Details
3 suppliers