Weidmuller Dk4 Ld/32 6Vac Rd Weidmuller 911975

Description
DK4 LD/32 6VAC RD
Description
DK4 LD/32 6VAC RD

Suppliers

Company
Product
Description
Supplier Links
Dk4 Ld/32 6Vac Rd Weidmuller - 14C2395 - Newark, An Avnet Company
Chicago, IL, United States
Dk4 Ld/32 6Vac Rd Weidmuller
14C2395
Dk4 Ld/32 6Vac Rd Weidmuller 14C2395
DK4 LD/32 6VAC RD

DK4 LD/32 6VAC RD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C2395
Product Name Dk4 Ld/32 6Vac Rd Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details