Weidmuller Rs-Fuse 16Ch 24Vdc Weidmuller 911815

Description
RS-FUSE 16CH 24VDC
Description
RS-FUSE 16CH 24VDC

Suppliers

Company
Product
Description
Supplier Links
Rs-Fuse 16Ch 24Vdc Weidmuller - 11B324 - Newark, An Avnet Company
Chicago, IL, United States
Rs-Fuse 16Ch 24Vdc Weidmuller
11B324
Rs-Fuse 16Ch 24Vdc Weidmuller 11B324
RS-FUSE 16CH 24VDC

RS-FUSE 16CH 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11B324
Product Name Rs-Fuse 16Ch 24Vdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details