Weidmuller Thermal Magnetic Circuit Breaker; Product Range Weidmuller 9104353500

Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker; Product Range Weidmuller - 11B258 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Weidmuller
11B258
Thermal Magnetic Circuit Breaker; Product Range Weidmuller 11B258
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 11B258
Product Name Thermal Magnetic Circuit Breaker; Product Range Weidmuller
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3-128-215-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details