Weidmuller Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Weidmuller 9101903500

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:CB4200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:CB4200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Weidmuller - 14M6874 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Weidmuller
14M6874
Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Weidmuller 14M6874
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:CB4200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:CB4200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 79957124 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
79957124
Din Rail Mount Circuit Breaker 79957124
THERMAL MAGNETIC CIRCUIT BREAKER, CB4200 SERIES, DIN RAIL, 10 AMP, 1 POLE, 65 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY

THERMAL MAGNETIC CIRCUIT BREAKER, CB4200 SERIES, DIN RAIL, 10 AMP, 1 POLE, 65 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 14M6874 79957124
Product Name Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Weidmuller Din Rail Mount Circuit Breaker
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 80 volts 65 volts
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0701M -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
MCBs - 1444732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers