Weidmuller Thermal Magnetic Circuit Breaker; Product Range Weidmuller 9101403500

Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker; Product Range Weidmuller - 11B214 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Weidmuller
11B214
Thermal Magnetic Circuit Breaker; Product Range Weidmuller 11B214
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:CB4200 Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 11B214
Product Name Thermal Magnetic Circuit Breaker; Product Range Weidmuller
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117558 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - AS168X-CB2G450-ND - DigiKey
Specs
Rated Current 45 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details