Weidmuller Terminal Block Wire Ferrules 9025930000

Description
Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 281-5132-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
281-5132-ND
Terminal Block Wire Ferrules 281-5132-ND
Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire

Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire

Buy Now Datasheet
CONN FERRULE 17AWG YLW 1=500PC - 872-9025930000 - Utmel Electronic Limited
Hong Kong, China
CONN FERRULE 17AWG YLW 1=500PC
872-9025930000
CONN FERRULE 17AWG YLW 1=500PC 872-9025930000
CONN FERRULE 17AWG YLW 1=500PC

CONN FERRULE 17AWG YLW 1=500PC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 281-5132-ND 872-9025930000
Product Name Terminal Block Wire Ferrules CONN FERRULE 17AWG YLW 1=500PC
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details