Weidmuller Terminal Blocks - Accessories - Wire Ferrules 9019190000

Description
CONN FERRULE 12AWG GRAY 1=500PC
Request a Quote Datasheet
Description
CONN FERRULE 12AWG GRAY 1=500PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 281-5100-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
281-5100-ND
Terminal Blocks - Accessories - Wire Ferrules 281-5100-ND
CONN FERRULE 12AWG GRAY 1=500PC

CONN FERRULE 12AWG GRAY 1=500PC

Buy Now Datasheet
Bootlace Ferrules - 4146790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
4146790
Bootlace Ferrules 4146790
Weidmüller 9019190000

Weidmüller 9019190000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 281-5100-ND 4146790
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details