Weidmuller Terminal Block Wire Ferrules 9005830000

Description
Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 281-9005830000TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
281-9005830000TR-ND
Terminal Block Wire Ferrules 281-9005830000TR-ND
Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire

Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire

Buy Now Datasheet
Terminal Block Wire Ferrules - 281-9005830000CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
281-9005830000CT-ND
Terminal Block Wire Ferrules 281-9005830000CT-ND
CONN FERRULE 17AWG YLW

CONN FERRULE 17AWG YLW

Buy Now Datasheet
H1,0/14 Ge Bd Gsp Weidmuller - 11B065 - Newark, An Avnet Company
Chicago, IL, United States
H1,0/14 Ge Bd Gsp Weidmuller
11B065
H1,0/14 Ge Bd Gsp Weidmuller 11B065
H1,0/14 GE BD GSP

H1,0/14 GE BD GSP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-9005830000TR-ND 11B065
Product Name Terminal Block Wire Ferrules H1,0/14 Ge Bd Gsp Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC4-FHCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details