Weidmuller Pu I 3Tsg+ 350V 1,5Kv Weidmuller 8960490000

Description
PU I 3TSG+ 350V 1,5kV
Description
PU I 3TSG+ 350V 1,5kV

Suppliers

Company
Product
Description
Supplier Links
Pu I 3Tsg+ 350V 1,5Kv Weidmuller - 62W3730 - Newark, An Avnet Company
Chicago, IL, United States
Pu I 3Tsg+ 350V 1,5Kv Weidmuller
62W3730
Pu I 3Tsg+ 350V 1,5Kv Weidmuller 62W3730
PU I 3TSG+ 350V 1,5kV

PU I 3TSG+ 350V 1,5kV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W3730
Product Name Pu I 3Tsg+ 350V 1,5Kv Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details