Aratas America LLC Solid State Relays G3VM-352J

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2088-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2088-ND
Solid State Relays Z2088-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Solid State Relays - G3VM-352J - 774886-G3VM-352J - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-352J
774886-G3VM-352J
Solid State Relays - G3VM-352J 774886-G3VM-352J
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774886-G3VM-352J Series: G3VM Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 ~ 350 V Family Name: G3VM-352J Categories: Relays Manufacturer Package: 8-SOP On-State Resistance (Maximum): 50 Ohm Alternative Parts (Cross-Reference): SMP-2A31-8PT; G3VM-352J(TR); Introduction Date: April 19, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774886-G3VM-352J
Series: G3VM
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 110mA
Voltage - Load: 0 ~ 350 V
Family Name: G3VM-352J
Categories: Relays
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 50 Ohm
Alternative Parts (Cross-Reference): SMP-2A31-8PT; G3VM-352J(TR);
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - G3VM-352J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-352J
Relays - Solid State Relays G3VM-352J
SSR RELAY SPST-NO 110MA 0-350V

SSR RELAY SPST-NO 110MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-352J
Solid State Relays - PCB Mount G3VM-352J
Solid State Relays - PCB Mount 350V, DPST-NO, SOP8 SMT 110mA 35ohm 30pF

Solid State Relays - PCB Mount 350V, DPST-NO, SOP8 SMT 110mA 35ohm 30pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2088-ND 774886-G3VM-352J G3VM-352J G3VM-352J
Product Name Solid State Relays Solid State Relays - G3VM-352J Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41GR4(TR) - 774903-G3VM-41GR4(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187008 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details