8950930000 -- TOS 48-60VDC/48VDC 0,5A WEIDMULLER
Weidmuller
Tos 48-60Vdc/48Vdc 0,5A Weidmuller
8950930000
Description
TOS 48-60VDC/48VDC 0,5A
Description
TOS 48-60VDC/48VDC 0,5A
Suppliers
Tos 48-60Vdc/48Vdc 0,5A Weidmuller
44T8882
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8882 |
|
Product Name
|
Tos 48-60Vdc/48Vdc 0,5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details