USOP Package with Low Output
Capacitance and ON Resistance
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
SSR RELAY SPST-NO 120MA 0-40V
SIGNAL RELAYS MOSFET USOP
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | G3VM-41PR6(TR05) | 39-G3VM-41PR6(TR05)TR-ND | G3VM-41PR6(TR05) | 06AC0018 |
| Product Name | G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) | Solid State Relays | Relays - Solid State Relays | Signal Relays Mosfet Usop Omron Electronic Components |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Approvals | RoHS |