Infineon Technologies AG Power - Solid State Relays - Photovoltaic Relays - PVA1352N PVA1352N

Description
1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series overcomes the limitations of both conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in many applications such as process control, multiplexing, automatic test equipment and data acquisition. The PVA13 can switch analog signals from thermocouple level to 100 Volts peak AC or DC polarity. Signal frequencies into the RF range are easily controlled and switching rates up to 450Hz are achievable. The extremely small thermally generated offset voltages allow increased measurement accuracies. Summary of Features 10^8 Off-State resistance 1.000 V/µsec dv/dt 5 mA input sensitivity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL Recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Process control Data acquisition Test equipment Multiplexing and scanning Electro mechanical relay replacement
Request a Quote Datasheet
Description
1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series overcomes the limitations of both conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in many applications such as process control, multiplexing, automatic test equipment and data acquisition. The PVA13 can switch analog signals from thermocouple level to 100 Volts peak AC or DC polarity. Signal frequencies into the RF range are easily controlled and switching rates up to 450Hz are achievable. The extremely small thermally generated offset voltages allow increased measurement accuracies. Summary of Features 10^8 Off-State resistance 1.000 V/µsec dv/dt 5 mA input sensitivity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL Recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Process control Data acquisition Test equipment Multiplexing and scanning Electro mechanical relay replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Solid State Relays - Photovoltaic Relays - PVA1352N - PVA1352N - Infineon Technologies AG
Neubiberg, Germany
Power - Solid State Relays - Photovoltaic Relays - PVA1352N
PVA1352N
Power - Solid State Relays - Photovoltaic Relays - PVA1352N PVA1352N
1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series overcomes the limitations of both conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in many applications such as process control, multiplexing, automatic test equipment and data acquisition. The PVA13 can switch analog signals from thermocouple level to 100 Volts peak AC or DC polarity. Signal frequencies into the RF range are easily controlled and switching rates up to 450Hz are achievable. The extremely small thermally generated offset voltages allow increased measurement accuracies. Summary of Features 10^8 Off-State resistance 1.000 V/µsec dv/dt 5 mA input sensitivity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL Recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Process control Data acquisition Test equipment Multiplexing and scanning Electro mechanical relay replacement

1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package

100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series overcomes the limitations of both conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in many applications such as process control, multiplexing, automatic test equipment and data acquisition. The PVA13 can switch analog signals from thermocouple level to 100 Volts peak AC or DC polarity. Signal frequencies into the RF range are easily controlled and switching rates up to 450Hz are achievable. The extremely small thermally generated offset voltages allow increased measurement accuracies.


Summary of Features

  • 10^8 Off-State resistance
  • 1.000 V/µsec dv/dt
  • 5 mA input sensitivity
  • 4.000 V(rms) I/O Isolation
  • Bounce-Free Operation
  • Solid state reliability
  • UL Recognized
  • ESD Tolerance:
    • 4000 V human body model
    • 500 V machine model

Potential Applications

  • Process control
  • Data acquisition
  • Test equipment
  • Multiplexing and scanning
  • Electro mechanical relay replacement
Supplier's Site Datasheet
Solid State Relays - PVA1352N - 1240816-PVA1352N - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVA1352N
1240816-PVA1352N
Solid State Relays - PVA1352N 1240816-PVA1352N
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240816-PVA1352N Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240816-PVA1352N
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Solid State Relays - PVA1352N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVA1352N-ND
Solid State Relays PVA1352N-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVA1352N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVA1352N
Relays - Solid State Relays PVA1352N
SSR RELAY SPST-NO 375MA 0-100V

SSR RELAY SPST-NO 375MA 0-100V

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVA1352N 1240816-PVA1352N PVA1352N-ND PVA1352N
Product Name Power - Solid State Relays - Photovoltaic Relays - PVA1352N Solid State Relays - PVA1352N Solid State Relays Relays - Solid State Relays
Approvals RoHS
Isolation Voltage 4 kilovolts
Mounting PCBoard PCBoard Through Hole
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVN013 - 1240885-PVN013 - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Solid State Relays - PVX6012-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - PVR3301-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers