8950710000 -- TOS 12VDC/48VDC 0,1A WEIDMULLER
Weidmuller
Tos 12Vdc/48Vdc 0,1A Weidmuller
8950710000
Description
TOS 12VDC/48VDC 0,1A
Description
TOS 12VDC/48VDC 0,1A
Suppliers
Tos 12Vdc/48Vdc 0,1A Weidmuller
44T8861
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8861 |
|
Product Name
|
Tos 12Vdc/48Vdc 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers