"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
MOSFET RELAY, DPST-NO, 0.11A, 350V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:110mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 110MA 0-350V
Solid State Relays - PCB Mount 350V, DPST-NO, SOP8 SMT 110mA 35ohm 30pF
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-352J(TR)-ND | 04M9638 | G3VM-352J(TR) | G3VM-352J(TR) |
| Product Name | Solid State Relays | Mosfet Relay, Dpst-No, 0.11A, 350V; Contact Form Omron Electronic Components | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; DPST-NO (2 Form A) | ||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||
| Input Voltage (Control Signal) Type | DC |