Weidmuller Rcmkit-I 230Vac 3Co Ld Weidmuller 8921020000

Description
RCMKIT-I 230VAC 3CO LD
Description
RCMKIT-I 230VAC 3CO LD

Suppliers

Company
Product
Description
Supplier Links
Rcmkit-I 230Vac 3Co Ld Weidmuller - 44T8788 - Newark, An Avnet Company
Chicago, IL, United States
Rcmkit-I 230Vac 3Co Ld Weidmuller
44T8788
Rcmkit-I 230Vac 3Co Ld Weidmuller 44T8788
RCMKIT-I 230VAC 3CO LD

RCMKIT-I 230VAC 3CO LD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8788
Product Name Rcmkit-I 230Vac 3Co Ld Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details