8871050000 -- RCIKIT 230VAC 2CO LD WEIDMULLER
Weidmuller
Rcikit 230Vac 2Co Ld Weidmuller
8871050000
Description
RCIKIT 230VAC 2CO LD
Description
RCIKIT 230VAC 2CO LD
Suppliers
Rcikit 230Vac 2Co Ld Weidmuller
55M2722
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55M2722 |
|
Product Name
|
Rcikit 230Vac 2Co Ld Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination
Swage
Mounting
Through Hole
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details