WAGO Terminal Blocks - Din Rail, Channel 2003-7651

Description
MULTILEVEL INSTALLATION TERMINAL
Request a Quote Datasheet
Description
MULTILEVEL INSTALLATION TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 2946-2003-7651-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2003-7651-ND
Terminal Blocks - Din Rail, Channel 2946-2003-7651-ND
MULTILEVEL INSTALLATION TERMINAL

MULTILEVEL INSTALLATION TERMINAL

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787718
DIN Rail Terminal Blocks 2787718
WAGO 2003-7651

WAGO 2003-7651

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2003-7651-ND 2787718
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers