General Purpose Relay 3PDT (3 Form C) 48VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 48V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 8690480000-ND | 8690480000 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable |
| Poles | Triple Pole (TP) | |
| Throw | Double Throw | Double Throw |