8633010000 -- MOZ 5VDC/24VDC, 0.1A WEIDMULLER
Weidmuller
Moz 5Vdc/24Vdc, 0.1A Weidmuller
8633010000
Description
MOZ 5VDC/24VDC, 0.1A
Description
MOZ 5VDC/24VDC, 0.1A
Suppliers
Moz 5Vdc/24Vdc, 0.1A Weidmuller
21M3463
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3463 |
|
Product Name
|
Moz 5Vdc/24Vdc, 0.1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details