8633000000 -- MOS 5VDC/24VDC 2A WEIDMULLER
Weidmuller
Mos 5Vdc/24Vdc 2A Weidmuller
8633000000
Description
MOS 5VDC/24VDC 2A
Description
MOS 5VDC/24VDC 2A
Suppliers
Mos 5Vdc/24Vdc 2A Weidmuller
21M3462
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3462 |
|
Product Name
|
Mos 5Vdc/24Vdc 2A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details