8610960000 -- POZ 24VDC/24VUC 1A WEIDMULLER
Weidmuller
Poz 24Vdc/24Vuc 1A Weidmuller
8610960000
Description
POZ 24VDC/24VUC 1A
Description
POZ 24VDC/24VUC 1A
Suppliers
Poz 24Vdc/24Vuc 1A Weidmuller
62K1678
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62K1678 |
|
Product Name
|
Poz 24Vdc/24Vuc 1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details