Weidmuller Ssr 24 Vuc/24Vdc 2.5A Weidmuller 8576340000

Description
SSR 24 VUC/24VDC 2.5A
Datasheet
Description
SSR 24 VUC/24VDC 2.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr 24 Vuc/24Vdc 2.5A Weidmuller - 62K1646 - Newark, An Avnet Company
Chicago, IL, United States
Ssr 24 Vuc/24Vdc 2.5A Weidmuller
62K1646
Ssr 24 Vuc/24Vdc 2.5A Weidmuller 62K1646
SSR 24 VUC/24VDC 2.5A

SSR 24 VUC/24VDC 2.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K1646
Product Name Ssr 24 Vuc/24Vdc 2.5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details