Weidmuller Prz 120 Vac 2Co Au Weidmuller 8575940000

Description
PRZ 120 VAC 2CO AU
Description
PRZ 120 VAC 2CO AU

Suppliers

Company
Product
Description
Supplier Links
Prz 120 Vac 2Co Au Weidmuller - 62K1644 - Newark, An Avnet Company
Chicago, IL, United States
Prz 120 Vac 2Co Au Weidmuller
62K1644
Prz 120 Vac 2Co Au Weidmuller 62K1644
PRZ 120 VAC 2CO AU

PRZ 120 VAC 2CO AU

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K1644
Product Name Prz 120 Vac 2Co Au Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details