PIC Wire & Cable 50 Ohm TNC 90° Plug 110874

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 50 Ohm TNC 90° Plug, part number 110874, from PIC Wire & Cable is designed for use with S31601 coaxial cable. It features a nominal impedance of 50 Ohms and operates effectively across a frequency range of 0 to 11 GHz. The connector has a voltage rating of 500 V (rms) and an insertion loss of 0.07 v F(GHz).

Constructed from brass, the body, nut, and ferrule are nickel-plated, while the contact pin is gold-plated. The insulator is made of Delrin and is rated for temperatures between -65°C to +165°C. The connector has a minimum insulation resistance of 5000 Megaohms and weighs 0.75 ounces (21.4 grams). It complies with RoHS standards and applicable military specifications, including MIL-STD 348 and MIL-PRF-39012.

Installation requires soldering equipment and specific crimp tools, with a heat shrink piece provided for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 50 Ohm TNC 90° Plug, part number 110874, from PIC Wire & Cable is designed for use with S31601 coaxial cable. It features a nominal impedance of 50 Ohms and operates effectively across a frequency range of 0 to 11 GHz. The connector has a voltage rating of 500 V (rms) and an insertion loss of 0.07 v F(GHz).

Constructed from brass, the body, nut, and ferrule are nickel-plated, while the contact pin is gold-plated. The insulator is made of Delrin and is rated for temperatures between -65°C to +165°C. The connector has a minimum insulation resistance of 5000 Megaohms and weighs 0.75 ounces (21.4 grams). It complies with RoHS standards and applicable military specifications, including MIL-STD 348 and MIL-PRF-39012.

Installation requires soldering equipment and specific crimp tools, with a heat shrink piece provided for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC 90° Plug
110874
50 Ohm TNC 90° Plug 110874
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110874
Product Name 50 Ohm TNC 90° Plug
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details