Weidmuller Fbcon Pa Cg 8Way Ex Weidmuller 8564240000

Description
FBCON PA CG 8WAY EX
Description
FBCON PA CG 8WAY EX

Suppliers

Company
Product
Description
Supplier Links
Fbcon Pa Cg 8Way Ex Weidmuller - 21M3446 - Newark, An Avnet Company
Chicago, IL, United States
Fbcon Pa Cg 8Way Ex Weidmuller
21M3446
Fbcon Pa Cg 8Way Ex Weidmuller 21M3446
FBCON PA CG 8WAY EX

FBCON PA CG 8WAY EX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M3446
Product Name Fbcon Pa Cg 8Way Ex Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939(E50424, E51424, E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
View Details