8564100000 -- FBCON PA CG 2WAY WEIDMULLER
Weidmuller
Fbcon Pa Cg 2Way Weidmuller
8564100000
Description
FBCon PA CG 2way
Description
FBCon PA CG 2way
Datasheet
Suppliers
Fbcon Pa Cg 2Way Weidmuller
21M3438
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3438 |
|
Product Name
|
Fbcon Pa Cg 2Way Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details