Weidmuller Fbcon Pa Cg/m12 1Way Weidmuller 8564060000

Description
FBCon PA CG/M12 1way
Description
FBCon PA CG/M12 1way

Suppliers

Company
Product
Description
Supplier Links
Fbcon Pa Cg/m12 1Way Weidmuller - 21M3434 - Newark, An Avnet Company
Chicago, IL, United States
Fbcon Pa Cg/m12 1Way Weidmuller
21M3434
Fbcon Pa Cg/m12 1Way Weidmuller 21M3434
FBCon PA CG/M12 1way

FBCon PA CG/M12 1way

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M3434
Product Name Fbcon Pa Cg/m12 1Way Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details