Weidmuller Variable Thermocouple Module; Signal Conditioner Input Weidmuller 8560720000

Description
VARIABLE THERMOCOUPLE MODULE; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:-; Output Accuracy:-; Supply Voltage:300V; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VARIABLE THERMOCOUPLE MODULE; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:-; Output Accuracy:-; Supply Voltage:300V; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Thermocouple Module; Signal Conditioner Input Weidmuller - 94C3841 - Newark, An Avnet Company
Chicago, IL, United States
Variable Thermocouple Module; Signal Conditioner Input Weidmuller
94C3841
Variable Thermocouple Module; Signal Conditioner Input Weidmuller 94C3841
VARIABLE THERMOCOUPLE MODULE; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:-; Output Accuracy:-; Supply Voltage:300V; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes

VARIABLE THERMOCOUPLE MODULE; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:-; Output Accuracy:-; Supply Voltage:300V; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 94C3841
Product Name Variable Thermocouple Module; Signal Conditioner Input Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Isolation - Digital Isolators - 4DIR1400H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details