Weidmuller Relays, Plug In; Product Range Weidmuller 8560700000

Description
RELAYS, PLUG IN; Product Range:-; No. of Output Channels:1; Power Consumption:980mW; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current; Supply Voltage Max:30VDC; Supply Voltage Min:18VDC RoHS Compliant: Yes
Datasheet
Description
RELAYS, PLUG IN; Product Range:-; No. of Output Channels:1; Power Consumption:980mW; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current; Supply Voltage Max:30VDC; Supply Voltage Min:18VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Plug In; Product Range Weidmuller - 94C3840 - Newark, An Avnet Company
Chicago, IL, United States
Relays, Plug In; Product Range Weidmuller
94C3840
Relays, Plug In; Product Range Weidmuller 94C3840
RELAYS, PLUG IN; Product Range:-; No. of Output Channels:1; Power Consumption:980mW; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current; Supply Voltage Max:30VDC; Supply Voltage Min:18VDC RoHS Compliant: Yes

RELAYS, PLUG IN; Product Range:-; No. of Output Channels:1; Power Consumption:980mW; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current; Supply Voltage Max:30VDC; Supply Voltage Min:18VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 94C3840
Product Name Relays, Plug In; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

DARTs Series 500C Platinum RTD 500 Ohm Sensor with Leads -  - Sensata Technologies
Specs
Sensed Temperature -40 to 1652 F (-40 to 900 C)
Basic Element Used RTD
View Details
Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details