Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
WEIDMULLER
8530710000 -- RELAYS - POWER RELAYS, OVER 2 AMPS
Weidmuller
Relays - Power Relays, Over 2 Amps
8530710000
Description
RELAY GEN PURPOSE SPDT 10A 120V
Description
RELAY GEN PURPOSE SPDT 10A 120V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8530710000
Relays - Power Relays, Over 2 Amps
8530710000
RELAY GEN PURPOSE SPDT 10A 120V
RELAY GEN PURPOSE SPDT 10A 120V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
High Voltage Relays
Product Number
8530710000
Product Name
Relays - Power Relays, Over 2 Amps
Poles
Single Pole (SP)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Relays
1-1618222-3
View Details
2
suppliers
Finder S.p.A. con unico socio
Power Relay, Dpst-No, 6Vdc, 30A, Panel; Contact Configuration Finder
668290060600
Specs
Features
Latching
Poles
Double Pole (DP)
Throw
Single Throw
View Details
RS Components, Ltd.
Power Relays
1348411
Specs
Mounting
PCBoard; Pcb mount
Approvals
Culus, eac, vde; RoHS
Operating Temp
-40 F (-40 C)
View Details
Aratas America LLC
G5LE PCB Power Relay
G5LE-14-CF
View Details