Weidmuller Power Relays, Over 2 Amps 8530671001

Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 8530671001-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8530671001-ND
Power Relays, Over 2 Amps 8530671001-ND
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1381201-8530671001 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1381201-8530671001
Relays - Power Relays, Over 2 Amps 1381201-8530671001
Win Source Part Number: 1381201-8530671001 Category: Relays>Power Relays, Over 2 Amps Series: PRS Termination Style: Screw Terminal Features: Lighted Indicator, Socket Included Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 1 pcs Coil Resistance: 32.5 kOhms Coil Current: 4.2 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 230VAC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Must Operate Voltage: 172.5 VAC Must Release Voltage: 34.5 VAC REACH Status: REACH Unaffected HTSUS: 8536.49.0050 Mfr: Weidmuller Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381201-8530671001
Category: Relays>Power Relays, Over 2 Amps
Series: PRS
Termination Style: Screw Terminal
Features: Lighted Indicator, Socket Included
Package: Bulk
Contact Form: SPDT (1 Form C)
Standard Package: 1 pcs
Coil Resistance: 32.5 kOhms
Coil Current: 4.2 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 230VAC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC - Max
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Must Operate Voltage: 172.5 VAC
Must Release Voltage: 34.5 VAC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0050
Mfr: Weidmuller
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8530671001
Relays - Power Relays, Over 2 Amps 8530671001
RELAY GEN PURPOSE SPDT 10A 230V

RELAY GEN PURPOSE SPDT 10A 230V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8530671001-ND 1381201-8530671001 8530671001
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN PCBoard; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Electromechanical Interface Relays - 2824472 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details