Weidmuller Signal Converter; Signal Conditioner Input Weidmuller 8432300000

Description
SIGNAL CONVERTER; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter; Signal Conditioner Input Weidmuller - 26H2951 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter; Signal Conditioner Input Weidmuller
26H2951
Signal Converter; Signal Conditioner Input Weidmuller 26H2951
SIGNAL CONVERTER; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes

SIGNAL CONVERTER; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26H2951
Product Name Signal Converter; Signal Conditioner Input Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). - E749L - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz (flat)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Isolation - Digital Isolators - 4DIR2401H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details