Weidmuller Mcz O 5Vttl 100Ma Out Rohs Compliant Weidmuller 8398940000

Description
MCZ O 5VTTL 100MA OUT ROHS COMPLIANT: YES
Datasheet
Description
MCZ O 5VTTL 100MA OUT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcz O 5Vttl 100Ma Out Rohs Compliant Weidmuller - 29AC1563 - Newark, An Avnet Company
Chicago, IL, United States
Mcz O 5Vttl 100Ma Out Rohs Compliant Weidmuller
29AC1563
Mcz O 5Vttl 100Ma Out Rohs Compliant Weidmuller 29AC1563
MCZ O 5VTTL 100MA OUT ROHS COMPLIANT: YES

MCZ O 5VTTL 100MA OUT ROHS COMPLIANT: YES

Supplier's Site
Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller - 14C2101 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller
14C2101
Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller 14C2101
SOLID STATE RELAY, 0.1A, 5VDC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:5VDC RoHS Compliant: Yes

SOLID STATE RELAY, 0.1A, 5VDC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 29AC1563 14C2101
Product Name Mcz O 5Vttl 100Ma Out Rohs Compliant Weidmuller Solid State Relay, 0.1A, 5Vdc, Din Rail; Contact Configuration Weidmuller
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Power - Solid State Relays - Photovoltaic Relays - PVAZ172NS - PVAZ172NS - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773190248070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details