The WOS1 3.5-15VDC 5KHZ is a single-pole optocoupler with screw terminals, designed for control voltage ranges of 3.5 V DC to 15 V DC and switching voltages between 5 V DC and 48 V DC at a maximum current of 100 mA. It features an integrated varistor and free-wheeling diode on the load side, with a switch-on delay of 8 µs and a switch-off delay of 35 µs. The device has dimensions of 72 mm in length, 22.5 mm in width, and 92.4 mm in height, and weighs 79 g. It operates within temperatures of -25 °C to +60 °C and is certified to DIN EN 50178 with a rated impulse withstand voltage of 6 kV and insulation coordination for pollution severity level 2. Conductor connections support 0.5 mm² to 2.5 mm², with a maximum humidity tolerance of 93% relative humidity at 40 °C without condensation.
OPTOCOUPLER, TRANSISTOR O/P, 48V, 100mA; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5V; Control Voltage Min:3.5VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 65T5282 |
| Product Name | Optocoupler, Transistor O/p, 48V, 100Ma; Contact Configuration Weidmuller |
| Application Type | Latching |