8228680000 -- DKZ DK5 24VDC 10-100MS WEIDMULLER
Weidmuller
Dkz Dk5 24Vdc 10-100Ms Weidmuller
8228680000
Description
DKZ DK5 24VDC 10-100MS
Description
DKZ DK5 24VDC 10-100MS
Suppliers
Dkz Dk5 24Vdc 10-100Ms Weidmuller
14C2045
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14C2045 |
|
Product Name
|
Dkz Dk5 24Vdc 10-100Ms Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector; USB
View Details