Weidmuller Connector; Contact Configuration Weidmuller 8018630000

Description
CONNECTOR; Contact Configuration:-; Load Current:20mA; Operating Voltage Max:48V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5V; Control Voltage Min:-; Control Voltage Max:5VDC RoHS Compliant: Yes
Description
CONNECTOR; Contact Configuration:-; Load Current:20mA; Operating Voltage Max:48V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5V; Control Voltage Min:-; Control Voltage Max:5VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmuller connector, part number 99F6941, is designed for use in applications requiring a load current of 20 mA and an operating voltage range of 5 to 48 V DC. It features a screw connection for reliable conductor attachment and is compatible with DIN rail mounting (TS 35). The connector supports a conductor cross-section of up to 4 mm² for both flexible and solid conductors. Operational temperature ranges from -25 °C to +40 °C, with storage capabilities from -40 °C to +85 °C. The device has a maximum input frequency of 300 Hz and a rated power of 50 mW. It includes a protective circuit with a diode and features a green LED status indicator on the load side. The voltage drop at maximum load is specified at 1.6 V, with switch-on and switch-off delays of 15 µs and 70 µs, respectively. The connector meets various standards, including EN 50178, and has been approved by GOSTME25 and CE. It is suitable for environments with a humidity level of up to 93% relative humidity at 40 °C, provided there is no condensation. The insulation coordination adheres to EN 50 178, with a rated impulse withstand voltage of 4 kV and overvoltage category III.

Datasheet Summary
Powered by GS/AI

The Weidmuller connector, part number 99F6941, is designed for use in applications requiring a load current of 20 mA and an operating voltage range of 5 to 48 V DC. It features a screw connection for reliable conductor attachment and is compatible with DIN rail mounting (TS 35). The connector supports a conductor cross-section of up to 4 mm² for both flexible and solid conductors. Operational temperature ranges from -25 °C to +40 °C, with storage capabilities from -40 °C to +85 °C. The device has a maximum input frequency of 300 Hz and a rated power of 50 mW. It includes a protective circuit with a diode and features a green LED status indicator on the load side. The voltage drop at maximum load is specified at 1.6 V, with switch-on and switch-off delays of 15 µs and 70 µs, respectively. The connector meets various standards, including EN 50178, and has been approved by GOSTME25 and CE. It is suitable for environments with a humidity level of up to 93% relative humidity at 40 °C, provided there is no condensation. The insulation coordination adheres to EN 50 178, with a rated impulse withstand voltage of 4 kV and overvoltage category III.

Suppliers

Company
Product
Description
Supplier Links
Connector; Contact Configuration Weidmuller - 99F6941 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Contact Configuration Weidmuller
99F6941
Connector; Contact Configuration Weidmuller 99F6941
CONNECTOR; Contact Configuration:-; Load Current:20mA; Operating Voltage Max:48V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5V; Control Voltage Min:-; Control Voltage Max:5VDC RoHS Compliant: Yes

CONNECTOR; Contact Configuration:-; Load Current:20mA; Operating Voltage Max:48V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5V; Control Voltage Min:-; Control Voltage Max:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 99F6941
Product Name Connector; Contact Configuration Weidmuller
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198821 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details