Weidmuller Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller 8000078343

Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller - 61AK3029 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller
61AK3029
Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller 61AK3029
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3029
Product Name Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details