Weidmuller Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller 8000078336

Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller - 61AK3022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller
61AK3022
Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller 61AK3022
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3022
Product Name Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102088-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5741-204-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details