WAGO Through terminal block 2002-1202

Description
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1202 - WAGO
Germantown, WI, United States
Through terminal block
2002-1202
Through terminal block 2002-1202
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange

2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 7581660 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7581660
DIN Rail Terminal Blocks 7581660
WAGO 2002-1202

WAGO 2002-1202

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1202-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1202-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177499 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177499
Terminal Blk/Strip Wiring Dev 11177499
TERMIINAL BLOCK, TOPJOB®S, FEEDTHROUGH, RAIL MOUNT, 2-CONDUCTOR, 5.2 MM WIDE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

TERMIINAL BLOCK, TOPJOB®S, FEEDTHROUGH, RAIL MOUNT, 2-CONDUCTOR, 5.2 MM WIDE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, Topjob, 2.5Mm; No. Of Positions Wago - 28K7388 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, Topjob, 2.5Mm; No. Of Positions Wago
28K7388
Terminal Block, Din, Topjob, 2.5Mm; No. Of Positions Wago 28K7388
TERMINAL BLOCK, DIN, TOPJOB, 2.5MM; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, TOPJOB, 2.5MM; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1202 7581660 2946-2002-1202-ND 11177499 28K7388
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din, Topjob, 2.5Mm; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2708 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Specialized - 2946-2002-7214-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers
Through terminal block - 2002-6301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers