Weidmuller Terminal Block, Header, 6Pos, Th; Gender Weidmuller 8000078325

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:6Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:6Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Weidmuller - 61AK3012 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Weidmuller
61AK3012
Terminal Block, Header, 6Pos, Th; Gender Weidmuller 61AK3012
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:6Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:6Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3012
Product Name Terminal Block, Header, 6Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions - 54AH4416 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Headers & Wire Housings - G125-FS11605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details