TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 61AK2998 |
| Product Name | Terminal Block, R/a Header, 6Pos, Th; Gender Weidmuller |
| Product Type | IC Headers |