Weidmuller Terminal Block, R/a Header, 2Pos, Th; Gender Weidmuller 8000078306

Description
TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 2Pos, Th; Gender Weidmuller - 61AK2994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 2Pos, Th; Gender Weidmuller
61AK2994
Terminal Block, R/a Header, 2Pos, Th; Gender Weidmuller 61AK2994
TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:2Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2994
Product Name Terminal Block, R/a Header, 2Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details