Weidmuller Terminal Block, Header, 4Pos, Th; Gender Weidmuller 8000072506

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Weidmuller - 61AK2985 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Weidmuller
61AK2985
Terminal Block, Header, 4Pos, Th; Gender Weidmuller 61AK2985
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2985
Product Name Terminal Block, Header, 4Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-MH15005L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details