Weidmuller Cable Assemblies 7940117170

Description
Interface Cable Assembly 8.20' (2.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly 8.20' (2.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7940117170-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7940117170-ND
Cable Assemblies 281-7940117170-ND
Interface Cable Assembly 8.20' (2.50m)

Interface Cable Assembly 8.20' (2.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940117170 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940117170
Controllers - Cable Assemblies 7940117170
Interface Cable Assembly 8.20' (2.50m)

Interface Cable Assembly 8.20' (2.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940117170 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940117170
Controllers - Cable Assemblies 7940117170
Interface Cable Assembly 8.20' (2.50m)

Interface Cable Assembly 8.20' (2.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 281-7940117170-ND 7940117170
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details