Weidmuller Controllers - Cable Assemblies 7940116521

Description
Input Cable Assembly GE-Fanuc 90-30 Series 4.92' (1.50m)
Description
Input Cable Assembly GE-Fanuc 90-30 Series 4.92' (1.50m)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940116521 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940116521
Controllers - Cable Assemblies 7940116521
Input Cable Assembly GE-Fanuc 90-30 Series 4.92' (1.50m)

Input Cable Assembly GE-Fanuc 90-30 Series 4.92' (1.50m)

Buy Now
Controllers - Cable Assemblies - 7940116521 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940116521
Controllers - Cable Assemblies 7940116521
Input Cable Assembly GE-Fanuc 90-30 Series 4.92' (1.50m)

Input Cable Assembly GE-Fanuc 90-30 Series 4.92' (1.50m)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940116521
Product Name Controllers - Cable Assemblies
Application Input
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details